Aimtec, Inc. Power Supply, Ac-Dc, 36V, 9.73A; Power Supply Approvals Aimtec AMEOF350-36SHAMJZ

Description
POWER SUPPLY, AC-DC, 36V, 9.73A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.28W @ 20.5CFM; Power Rating (Convection Cooling):200.16W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 36V, 9.73A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.28W @ 20.5CFM; Power Rating (Convection Cooling):200.16W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 36V, 9.73A; Power Supply Approvals Aimtec - 27AK5672 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 9.73A; Power Supply Approvals Aimtec
27AK5672
Power Supply, Ac-Dc, 36V, 9.73A; Power Supply Approvals Aimtec 27AK5672
POWER SUPPLY, AC-DC, 36V, 9.73A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.28W @ 20.5CFM; Power Rating (Convection Cooling):200.16W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 9.73A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.28W @ 20.5CFM; Power Rating (Convection Cooling):200.16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK5672
Product Name Power Supply, Ac-Dc, 36V, 9.73A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details