Aimtec, Inc. Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Aimtec AMEOF350-12SHAMJZ-B

Description
POWER SUPPLY, AC-DC, 12V, 25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 20.5CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 20.5CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Aimtec - 25AK2754 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Aimtec
25AK2754
Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Aimtec 25AK2754
POWER SUPPLY, AC-DC, 12V, 25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 20.5CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 20.5CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2754
Product Name Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details