Aimtec, Inc. Power Supplies - Board Mount - AC DC Converters AMEOF3-12SJZ

Description
Win Source Part Number: 1349374-AMEOF3-12SJZ Category: Power Supplies - Board Mount - AC DC Converters Series: AMEOF3-JZ (3W) Type: Open Frame Package: Bulk Size / Dimension: 1.38" L x 0.71" W x 0.43" H (35.0mm x 18.0mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Voltage - Input: 85 ~ 305 VAC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 74% Line Regulation: ±1.5% Load Regulation: ±1.5% Mounting Type: Through Hole Package / Case: 12-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: aimtec Base Product Number: AMEOF3 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1349374-AMEOF3-12SJZ Category: Power Supplies - Board Mount - AC DC Converters Series: AMEOF3-JZ (3W) Type: Open Frame Package: Bulk Size / Dimension: 1.38" L x 0.71" W x 0.43" H (35.0mm x 18.0mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Voltage - Input: 85 ~ 305 VAC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 74% Line Regulation: ±1.5% Load Regulation: ±1.5% Mounting Type: Through Hole Package / Case: 12-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: aimtec Base Product Number: AMEOF3 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1349374-AMEOF3-12SJZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1349374-AMEOF3-12SJZ
Power Supplies - Board Mount - AC DC Converters 1349374-AMEOF3-12SJZ
Win Source Part Number: 1349374-AMEOF3-12SJZ Category: Power Supplies - Board Mount - AC DC Converters Series: AMEOF3-JZ (3W) Type: Open Frame Package: Bulk Size / Dimension: 1.38" L x 0.71" W x 0.43" H (35.0mm x 18.0mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Voltage - Input: 85 ~ 305 VAC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 12V Efficiency: 74% Line Regulation: ±1.5% Load Regulation: ±1.5% Mounting Type: Through Hole Package / Case: 12-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: aimtec Base Product Number: AMEOF3 Approval Agency: cURus

Win Source Part Number: 1349374-AMEOF3-12SJZ
Category: Power Supplies - Board Mount - AC DC Converters
Series: AMEOF3-JZ (3W)
Type: Open Frame
Package: Bulk
Size / Dimension: 1.38" L x 0.71" W x 0.43" H (35.0mm x 18.0mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3 W
Voltage - Input: 85 ~ 305 VAC
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Output 1: 12V
Efficiency: 74%
Line Regulation: ±1.5%
Load Regulation: ±1.5%
Mounting Type: Through Hole
Package / Case: 12-SIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: aimtec
Base Product Number: AMEOF3
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1349374-AMEOF3-12SJZ
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details