Aimtec, Inc. Power Supply, Ac-Dc, 12V, 11.67A; Power Supply Approvals Aimtec AMEOF225-12SHAMJZ

Description
POWER SUPPLY, AC-DC, 12V, 11.67A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Output Voltage - Output 2:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 11.67A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Output Voltage - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 11.67A; Power Supply Approvals Aimtec - 27AK1788 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 11.67A; Power Supply Approvals Aimtec
27AK1788
Power Supply, Ac-Dc, 12V, 11.67A; Power Supply Approvals Aimtec 27AK1788
POWER SUPPLY, AC-DC, 12V, 11.67A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 11.67A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1788
Product Name Power Supply, Ac-Dc, 12V, 11.67A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
5W/7W/10W Wall Mount USB Power Supply, Single Output - QFWC Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 5.0 volts
View Details
Power Supply - 65550578 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 31.6 volts
View Details