Aimtec, Inc. Power Supply, Ac-Dc, 12V, 9.5A; Power Supply Approvals Aimtec AMEOF120-12SHAMJZ-B

Description
POWER SUPPLY, AC-DC, 12V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):141.6W @ 10CFM; Power Rating (Convection Cooling):114W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):141.6W @ 10CFM; Power Rating (Convection Cooling):114W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 9.5A; Power Supply Approvals Aimtec - 25AK2746 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 9.5A; Power Supply Approvals Aimtec
25AK2746
Power Supply, Ac-Dc, 12V, 9.5A; Power Supply Approvals Aimtec 25AK2746
POWER SUPPLY, AC-DC, 12V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):141.6W @ 10CFM; Power Rating (Convection Cooling):114W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):141.6W @ 10CFM; Power Rating (Convection Cooling):114W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2746
Product Name Power Supply, Ac-Dc, 12V, 9.5A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data