Aimtec, Inc. Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Aimtec AMEM5-5SY

Description
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Aimtec - 88AH5975 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Aimtec
88AH5975
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Aimtec 88AH5975
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec - 25AK2742 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec
25AK2742
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec 25AK2742
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 88AH5975 25AK2742
Product Name Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Aimtec Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details