Aimtec, Inc. Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec AMEM5-5S277HAVZ-B

Description
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec - 25AK2743 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec
25AK2743
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec 25AK2743
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2743
Product Name Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details