Aimtec, Inc. Power Supply, Ac-Dc, 9V, 3.4A; Power Supply Approvals Aimtec AMEL30-9S277HAVZ-B

Description
POWER SUPPLY, AC-DC, 9V, 3.4A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.6W; Output Voltage - Output 1:9V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 9V, 3.4A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.6W; Output Voltage - Output 1:9V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 9V, 3.4A; Power Supply Approvals Aimtec - 25AK2728 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 3.4A; Power Supply Approvals Aimtec
25AK2728
Power Supply, Ac-Dc, 9V, 3.4A; Power Supply Approvals Aimtec 25AK2728
POWER SUPPLY, AC-DC, 9V, 3.4A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.6W; Output Voltage - Output 1:9V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 3.4A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.6W; Output Voltage - Output 1:9V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2728
Product Name Power Supply, Ac-Dc, 9V, 3.4A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details