Aimtec, Inc. Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Aimtec AMEL30-48S277HAVZ-B

Description
POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.2W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.2W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Aimtec - 25AK2726 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Aimtec
25AK2726
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Aimtec 25AK2726
POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.2W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.2W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2726
Product Name Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details