Aimtec, Inc. Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Aimtec AMEL30-24S277HAVZ-B

Description
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Aimtec - 25AK2724 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Aimtec
25AK2724
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Aimtec 25AK2724
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:39mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2724
Product Name Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Bench Power Supplies - 1236469 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details