Aimtec, Inc. Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Aimtec AMEL30-15S277HAVZ-B

Description
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:39mm; Height:24mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:39mm; Height:24mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Aimtec - 25AK2723 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Aimtec
25AK2723
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Aimtec 25AK2723
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:39mm; Height:24mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:39mm; Height:24mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2723
Product Name Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details