Aimtec, Inc. Power Supply, Ac-Dc, 3.3V, 0.7A Rohs Compliant Aimtec AMEL3-3.3SVZ

Description
POWER SUPPLY, AC-DC, 3.3V, 0.7A ROHS COMPLIANT: YES
Datasheet
Description
POWER SUPPLY, AC-DC, 3.3V, 0.7A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 0.7A Rohs Compliant Aimtec - 88AH5973 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.7A Rohs Compliant Aimtec
88AH5973
Power Supply, Ac-Dc, 3.3V, 0.7A Rohs Compliant Aimtec 88AH5973
POWER SUPPLY, AC-DC, 3.3V, 0.7A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 3.3V, 0.7A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 0.7A; Power Supply Approvals Aimtec - 25AK2721 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.7A; Power Supply Approvals Aimtec
25AK2721
Power Supply, Ac-Dc, 3.3V, 0.7A; Power Supply Approvals Aimtec 25AK2721
POWER SUPPLY, AC-DC, 3.3V, 0.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 88AH5973 25AK2721
Product Name Power Supply, Ac-Dc, 3.3V, 0.7A Rohs Compliant Aimtec Power Supply, Ac-Dc, 3.3V, 0.7A; Power Supply Approvals Aimtec
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227711 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details