Aimtec, Inc. Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Aimtec AMEL15-12S277HAVZ-B

Description
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:26.8mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:26.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Aimtec - 25AK2698 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Aimtec
25AK2698
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Aimtec 25AK2698
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:26.8mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:26.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2698
Product Name Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details