The Aimtec AMEL10-277HAVZ is a 10W AC-DC power supply module designed for a wide range of applications, including industrial controls and telecommunications. It operates with a universal input voltage range of 85-305VAC and offers output voltage options from 3.3V to 24V. The module features high efficiency, reaching up to 85%, and operates reliably in extreme temperatures from -40°C to +85°C, with full power available up to 50°C. This power converter includes essential safety features such as 4000VAC isolation, output short circuit protection, over-current protection, and over-voltage protection. It has a low ripple and noise specification of 100mV (p-p) maximum and boasts a high mean time between failures (MTBF) of over 3,200,000 hours. The product is compliant with various safety standards, including UL62368-1 and EN61558, ensuring its suitability for various applications.
AC/DC POWER CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK5298 |
| Product Name | Ac/dc Power Converter Rohs Compliant Aimtec |
| Type | DC Power Supply |