Aimtec, Inc. Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec AMED75-24SJZ

Description
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec - 27AK4458 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec
27AK4458
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec 27AK4458
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4458
Product Name Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details