Aimtec, Inc. Power Supply, Ac-Dc, 1 O/p, 48V, 1.25A; Power Supply Approvals Aimtec AMED60-48SNZ

Description
POWER SUPPLY, AC-DC, 1 O/P, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 1 O/P, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 1 O/p, 48V, 1.25A; Power Supply Approvals Aimtec - 25AK2683 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 48V, 1.25A; Power Supply Approvals Aimtec
25AK2683
Power Supply, Ac-Dc, 1 O/p, 48V, 1.25A; Power Supply Approvals Aimtec 25AK2683
POWER SUPPLY, AC-DC, 1 O/P, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2683
Product Name Power Supply, Ac-Dc, 1 O/p, 48V, 1.25A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details