Aimtec, Inc. Ac/dc Power Converter Aimtec AMED60-24SNZ-B

Description
AC/DC POWER CONVERTER
Description
AC/DC POWER CONVERTER
Datasheet
Datasheet Summary
Powered by GS/AI

The Aimtec AMED60-NZ is a DIN rail AC-DC power converter designed for a wide range of applications, particularly in industrial control and harsh environments. It features a universal input voltage range of 85-264VAC and 120-370VDC, making it versatile for various power supply needs. The operating temperature range is from -40°C to +70°C, ensuring reliability in extreme conditions. This model provides high isolation voltage of 4000VAC and includes multiple protection features such as output short circuit protection, over-current protection, and over-voltage protection. The converter has a low ripple and noise specification, with a maximum of 240mV(p-p), contributing to stable output performance. With a mean time between failures (MTBF) of over 300,000 hours, the AMED60-NZ is built for longevity and durability. Its compact design allows for space-saving installations, making it suitable for various applications including power grid, telecom, and instrumentation. The product complies with international safety standards, including IEC/EN/UL62368 and EN61558, ensuring it meets necessary regulatory requirements.

Datasheet Summary
Powered by GS/AI

The Aimtec AMED60-NZ is a DIN rail AC-DC power converter designed for a wide range of applications, particularly in industrial control and harsh environments. It features a universal input voltage range of 85-264VAC and 120-370VDC, making it versatile for various power supply needs. The operating temperature range is from -40°C to +70°C, ensuring reliability in extreme conditions. This model provides high isolation voltage of 4000VAC and includes multiple protection features such as output short circuit protection, over-current protection, and over-voltage protection. The converter has a low ripple and noise specification, with a maximum of 240mV(p-p), contributing to stable output performance. With a mean time between failures (MTBF) of over 300,000 hours, the AMED60-NZ is built for longevity and durability. Its compact design allows for space-saving installations, making it suitable for various applications including power grid, telecom, and instrumentation. The product complies with international safety standards, including IEC/EN/UL62368 and EN61558, ensuring it meets necessary regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Power Converter Aimtec - 27AK5234 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Converter Aimtec
27AK5234
Ac/dc Power Converter Aimtec 27AK5234
AC/DC POWER CONVERTER

AC/DC POWER CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK5234
Product Name Ac/dc Power Converter Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details