The Aimtec AMED30-NZ is a DIN rail AC-DC power converter designed for industrial applications. It operates with a universal input voltage range of 85-264VAC and 120-370VDC, providing a maximum output power of 30W. The device features a compact design, making it suitable for space-constrained environments, and is compliant with international safety standards including IEC/EN/UL62368 and EN61558. This converter supports an operating temperature range from -40°C to +70°C and offers a high isolation voltage of 4000VAC, enhancing reliability and safety in harsh conditions. It includes built-in protections such as output short circuit protection, over-current protection, and over-voltage protection. The typical efficiency at 230VAC is around 89%, with low ripple and noise levels, ensuring stable output performance. The AMED30-NZ is suitable for various applications, including industrial control equipment and telecommunications, and has a mean time between failures (MTBF) of over 300,000 hours, indicating a robust design for long-term use.
AC/DC POWER CONVERTER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK5225 |
| Product Name | Ac/dc Power Converter Aimtec |
| Type | DC Power Supply |