Aimtec, Inc. Power Supply, Ac-Dc, 48V, 0.0032A; Power Supply Approvals Aimtec AMED150-48SNZ-B

Description
POWER SUPPLY, AC-DC, 48V, 0.0032A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2mA RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 0.0032A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 0.0032A; Power Supply Approvals Aimtec - 27AK4457 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.0032A; Power Supply Approvals Aimtec
27AK4457
Power Supply, Ac-Dc, 48V, 0.0032A; Power Supply Approvals Aimtec 27AK4457
POWER SUPPLY, AC-DC, 48V, 0.0032A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.0032A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4457
Product Name Power Supply, Ac-Dc, 48V, 0.0032A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details