Aimtec, Inc. Power Supply, Ac-Dc, 24V, 0.00625A; Power Supply Approvals Aimtec AMED150-24SNZ-B

Description
POWER SUPPLY, AC-DC, 24V, 0.00625A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25mA RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 0.00625A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 0.00625A; Power Supply Approvals Aimtec - 27AK4456 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.00625A; Power Supply Approvals Aimtec
27AK4456
Power Supply, Ac-Dc, 24V, 0.00625A; Power Supply Approvals Aimtec 27AK4456
POWER SUPPLY, AC-DC, 24V, 0.00625A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.00625A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4456
Product Name Power Supply, Ac-Dc, 24V, 0.00625A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227624 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details