Aimtec, Inc. Power Supply, Ac-Dc, 5V, 2.4A; Power Supply Approvals Aimtec AMED15-5SNZ-B

Description
POWER SUPPLY, AC-DC, 5V, 2.4A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 2.4A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 2.4A; Power Supply Approvals Aimtec - 27AK4455 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2.4A; Power Supply Approvals Aimtec
27AK4455
Power Supply, Ac-Dc, 5V, 2.4A; Power Supply Approvals Aimtec 27AK4455
POWER SUPPLY, AC-DC, 5V, 2.4A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2.4A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4455
Product Name Power Supply, Ac-Dc, 5V, 2.4A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227109 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details