Aimtec, Inc. Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Aimtec AMED15-48SNZ-B

Description
POWER SUPPLY, AC-DC, 48V, 0.32A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.4W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 0.32A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.4W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Aimtec - 27AK4454 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Aimtec
27AK4454
Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Aimtec 27AK4454
POWER SUPPLY, AC-DC, 48V, 0.32A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.4W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.32A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.4W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4454
Product Name Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227031 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details