The Aimtec AMED15-NZ is a DIN rail AC-DC power converter designed for industrial applications. It operates with a universal input voltage range of 85-264VAC and 120-370VDC, providing a maximum output power of 15 watts. The device features a compact design, making it suitable for space-constrained environments. It supports a wide operating temperature range from -40°C to +70°C and offers a high isolation voltage of 4000VAC, enhancing reliability and safety. The converter includes built-in protections such as output short circuit protection, over-current protection, and over-voltage protection, ensuring safe operation under various conditions. It has a low ripple and noise specification, with a maximum of 240mV (p-p), and a high mean time between failures (MTBF) of over 300,000 hours, indicating durability. The AMED15-NZ is compliant with international safety standards, making it a reliable choice for applications in harsh environments.
AC/DC POWER CONVERTER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42AK3925 |
| Product Name | Ac/dc Power Converter Aimtec |
| Type | DC Power Supply |