Aimtec, Inc. Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec AMED120-48SJZ

Description
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec - 27AK4451 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec
27AK4451
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec 27AK4451
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE & Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4451
Product Name Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details