Aimtec, Inc. Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Aimtec AME60-12S277VZ

Description
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Aimtec - 25AK2807 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Aimtec
25AK2807
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Aimtec 25AK2807
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2807
Product Name Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 114098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details