Aimtec, Inc. Power Supply, Ac-Dc, 3.3V, 4.1A; Power Supply Approvals Aimtec AME25-3S277PEVZ

Description
POWER SUPPLY, AC-DC, 3.3V, 4.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3.3V, 4.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 4.1A; Power Supply Approvals Aimtec - 25AK2802 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 4.1A; Power Supply Approvals Aimtec
25AK2802
Power Supply, Ac-Dc, 3.3V, 4.1A; Power Supply Approvals Aimtec 25AK2802
POWER SUPPLY, AC-DC, 3.3V, 4.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 4.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2802
Product Name Power Supply, Ac-Dc, 3.3V, 4.1A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details