Aimtec, Inc. Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Aimtec AME25-24S277PEVZ

Description
POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Aimtec - 25AK2801 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Aimtec
25AK2801
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Aimtec 25AK2801
POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2801
Product Name Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 12/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details