Aimtec, Inc. Power Supply, Ac-Dc, 5V, 3.5A Rohs Compliant Aimtec AME20-5SJZ

Description
POWER SUPPLY, AC-DC, 5V, 3.5A ROHS COMPLIANT: YES
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 3.5A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 3.5A Rohs Compliant Aimtec - 88AH5983 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.5A Rohs Compliant Aimtec
88AH5983
Power Supply, Ac-Dc, 5V, 3.5A Rohs Compliant Aimtec 88AH5983
POWER SUPPLY, AC-DC, 5V, 3.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 3.5A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 5V, 3.5A; Power Supply Approvals Aimtec - 25AK2798 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.5A; Power Supply Approvals Aimtec
25AK2798
Power Supply, Ac-Dc, 5V, 3.5A; Power Supply Approvals Aimtec 25AK2798
POWER SUPPLY, AC-DC, 5V, 3.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.5W; Output Voltage - Output 1:5V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.5W; Output Voltage - Output 1:5V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 88AH5983 25AK2798
Product Name Power Supply, Ac-Dc, 5V, 3.5A Rohs Compliant Aimtec Power Supply, Ac-Dc, 5V, 3.5A; Power Supply Approvals Aimtec
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details