Aimtec, Inc. Power Supply, Ac-Dc, 5V, 3.6A Rohs Compliant Aimtec AME20-5SBJZ

Description
POWER SUPPLY, AC-DC, 5V, 3.6A ROHS COMPLIANT: YES
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 3.6A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 3.6A Rohs Compliant Aimtec - 88AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.6A Rohs Compliant Aimtec
88AH5982
Power Supply, Ac-Dc, 5V, 3.6A Rohs Compliant Aimtec 88AH5982
POWER SUPPLY, AC-DC, 5V, 3.6A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 3.6A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec - 25AK2797 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec
25AK2797
Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec 25AK2797
POWER SUPPLY, AC-DC, 5V, 3.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 88AH5982 25AK2797
Product Name Power Supply, Ac-Dc, 5V, 3.6A Rohs Compliant Aimtec Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1428-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details