Aimtec, Inc. Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Aimtec AME10-5SBJZ

Description
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:45mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Aimtec - 25AK2792 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Aimtec
25AK2792
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Aimtec 25AK2792
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:45mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Aimtec - 88AH5977 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Aimtec
88AH5977
Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Aimtec 88AH5977
POWER SUPPLY, AC-DC, 5V, 2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 25AK2792 88AH5977
Product Name Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Aimtec Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Aimtec
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6947-ea-bt-20200-420-4u-32166 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details