Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 5V, 1A; Power Supply Approvals Aimtec AMA5UU3-050100Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
ADAPTER, AC-DC, 1 OUTPUT, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aimtec AMA5-Y is an industrial-grade AC-DC wall mount adapter designed for a wide input voltage range of 90-264VAC and provides a regulated output of 5V at a maximum current of 1A, delivering a total output power of 5W. It features high efficiency, compliant with DoE level VI, and meets safety standards including IEC62368-1 and FCC Class B. The adapter offers a high isolation voltage of 3000VAC, ensuring improved reliability and safety for connected systems. Additional protective features include output short circuit protection (OSCP) and output over-current protection (OCP). The operating temperature range is from 0°C to +40°C, with a low ripple and noise specification of 300mV (p-p) maximum. The adapter is suitable for various industrial applications and is RoHS compliant. Its compact dimensions and lightweight design make it a practical choice for engineers seeking a reliable power supply solution.

Datasheet Summary
Powered by GS/AI

The Aimtec AMA5-Y is an industrial-grade AC-DC wall mount adapter designed for a wide input voltage range of 90-264VAC and provides a regulated output of 5V at a maximum current of 1A, delivering a total output power of 5W. It features high efficiency, compliant with DoE level VI, and meets safety standards including IEC62368-1 and FCC Class B. The adapter offers a high isolation voltage of 3000VAC, ensuring improved reliability and safety for connected systems. Additional protective features include output short circuit protection (OSCP) and output over-current protection (OCP). The operating temperature range is from 0°C to +40°C, with a low ripple and noise specification of 300mV (p-p) maximum. The adapter is suitable for various industrial applications and is RoHS compliant. Its compact dimensions and lightweight design make it a practical choice for engineers seeking a reliable power supply solution.

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 5V, 1A; Power Supply Approvals Aimtec - 25AK2668 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 5V, 1A; Power Supply Approvals Aimtec
25AK2668
Adapter, Ac-Dc, 1 Output, 5V, 1A; Power Supply Approvals Aimtec 25AK2668
ADAPTER, AC-DC, 1 OUTPUT, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2668
Product Name Adapter, Ac-Dc, 1 Output, 5V, 1A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1241933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details