Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 12V, 3.34A; Power Supply Approvals Aimtec AMA40DR5-120033Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 12V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 OUTPUT, 12V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 12V, 3.34A; Power Supply Approvals Aimtec - 25AK2660 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 12V, 3.34A; Power Supply Approvals Aimtec
25AK2660
Adapter, Ac-Dc, 1 Output, 12V, 3.34A; Power Supply Approvals Aimtec 25AK2660
ADAPTER, AC-DC, 1 OUTPUT, 12V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 12V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2660
Product Name Adapter, Ac-Dc, 1 Output, 12V, 3.34A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1234877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details