Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 24V, 0.75A; Power Supply Approvals Aimtec AMA24UR4-240075Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 OUTPUT, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 24V, 0.75A; Power Supply Approvals Aimtec - 25AK2655 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 24V, 0.75A; Power Supply Approvals Aimtec
25AK2655
Adapter, Ac-Dc, 1 Output, 24V, 0.75A; Power Supply Approvals Aimtec 25AK2655
ADAPTER, AC-DC, 1 OUTPUT, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2655
Product Name Adapter, Ac-Dc, 1 Output, 24V, 0.75A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 2707400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Operating Temperature 0 C (32 F)
Adapter Plug Type IEC 320 C8
View Details