The Adapter, AC-DC, 1 Output, 5V, 3A (part number AMA24-Y) is designed for industrial applications with a universal input voltage range of 90-264VAC and a maximum output power of 15W. It features a regulated output voltage of 5V and can deliver a maximum output current of 3A. The adapter complies with multiple safety standards, including IEC62368-1 and IEC60950-1, and has received FCC Class B and CISPR22 Class B approvals. This model offers high efficiency, meeting Erp Tier 2 requirements, and includes built-in protections such as output short circuit protection (OSCP) and output over-current protection (OCP). The isolation voltage is rated at 3000VAC, enhancing reliability and safety. Operating temperature ranges from 0°C to +45°C for the 24W output variant. The adapter is also RoHS compliant, making it suitable for environmentally conscious projects.
ADAPTER, AC-DC, 1 OUTPUT, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2652 |
| Product Name | Adapter, Ac-Dc, 1 Output, 5V, 3A; Power Supply Approvals Aimtec |
| Type | DC Power Supply; AC / DC Adapter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |