Win Source Part Number: 1108154-AMA24ER4-240
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: AMA24-Y
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 18 W
Voltage - Output: 24V
Voltage - Input: 90 ~ 264 VAC
Input Type: Fixed Blade
Polarization: Positive Center
Current - Output (Max): 1.5A
Efficiency: Level VI
Region Utilized: Europe
Form: Wall Mount (Class II)
No Load Power Consumption: 100mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: CEE 7/16
Cord Length: 60.2" (1.50m)
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 2.83" L x 1.34" W x 3.48" H (72.0mm x 34.0mm x 88.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9990
Mfr: aimtec
Other Names: 2721-AMA24ER4-240075
Base Product Number: AMA24
Approval Agency: CE, UL
Standard Number: 60950-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1108154-AMA24ER4-240075Y |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Package Type | Other; Box |