The Adapter, AC-DC, 1 Output, 12V, 1.5A from Aimtec is designed for industrial applications, providing a regulated output voltage of 12V with a maximum output current of 1.5A and a total output power of 18W. It features a universal input voltage range of 90-264VAC and operates efficiently within a temperature range of 0°C to +40°C. The adapter includes safety features such as output short circuit protection and over-current protection, ensuring reliable operation. It has a high isolation voltage of 3000VAC, which enhances safety and reliability. The product meets various safety and EMC standards, including IEC60950-1, IEC62368-1, and FCC Class B. The adapter is also RoHS compliant, making it suitable for environmentally conscious projects.
ADAPTER, AC-DC, 1 OUTPUT, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2651 |
| Product Name | Adapter, Ac-Dc, 1 Output, 12V, 1.5A; Power Supply Approvals Aimtec |
| Type | DC Power Supply; AC / DC Adapter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |