Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 5V, 2A; Power Supply Approvals Aimtec AMA12UU2-050200Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 OUTPUT, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 5V, 2A; Power Supply Approvals Aimtec - 25AK2648 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 5V, 2A; Power Supply Approvals Aimtec
25AK2648
Adapter, Ac-Dc, 1 Output, 5V, 2A; Power Supply Approvals Aimtec 25AK2648
ADAPTER, AC-DC, 1 OUTPUT, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2648
Product Name Adapter, Ac-Dc, 1 Output, 5V, 2A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers