Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM6TW-2405DH30-NZ

Description
Win Source Part Number: 1350803-AM6TW-2405DH 30-NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM6TW-NZ (6W) Type: Isolated Module Package: Tube Size / Dimension: 1.24" L x 0.80" W x 0.40" H (31.6mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 600mA, 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: -5 ~ 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM6TW Approval Agency: cURus, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1350803-AM6TW-2405DH 30-NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM6TW-NZ (6W) Type: Isolated Module Package: Tube Size / Dimension: 1.24" L x 0.80" W x 0.40" H (31.6mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 600mA, 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: -5 ~ 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM6TW Approval Agency: cURus, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350803-AM6TW-2405DH30-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350803-AM6TW-2405DH30-NZ
Power Supplies - Board Mount - DC DC Converters 1350803-AM6TW-2405DH30-NZ
Win Source Part Number: 1350803-AM6TW-2405DH 30-NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM6TW-NZ (6W) Type: Isolated Module Package: Tube Size / Dimension: 1.24" L x 0.80" W x 0.40" H (31.6mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 600mA, 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: -5 ~ 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM6TW Approval Agency: cURus, UL

Win Source Part Number: 1350803-AM6TW-2405DH30-NZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM6TW-NZ (6W)
Type: Isolated Module
Package: Tube
Size / Dimension: 1.24" L x 0.80" W x 0.40" H (31.6mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 6 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 600mA, 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: -5 ~ 5V
Voltage - Output 2: -5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 24-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM6TW
Approval Agency: cURus, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350803-AM6TW-2405DH30-NZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC to DC Converter - AAT2506IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.3000 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details