The Aimtec AM6GO-NZ is a high-performance open frame DC/DC power converter designed for telecom and industrial applications. It provides an output power of 6W with a wide input voltage range of 36-75VDC and operates efficiently with up to 85% efficiency. The device features high I/O isolation rated at 1500VDC, ensuring safety in various applications. It includes protections for input under-voltage, output over-current, and short circuits, along with remote On/Off control capabilities. The operating temperature range is from -40°C to +85°C, making it suitable for harsh environments. The converter has a compact design with dimensions of 22.00 x 8.20 x 12.80 mm and a weight of 2.2 grams. It meets EN 62368 safety standards and is suitable for use in industrial control, electric power instrumentation, and communication systems. The AM6GO-NZ is designed for reliability, with a mean time between failures (MTBF) of 1,000,000 hours at full load.
DC/DC POWER CONVERTER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42AK4062 |
| Product Name | Dc/dc Power Converter Aimtec |