Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM5T-2424SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 1317284-AM5T-2424SZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, Remote Sense Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 208mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM5T-2424SZ Base Product Number: AM5T Approval Agency: CE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 1317284-AM5T-2424SZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, Remote Sense Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 208mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM5T-2424SZ Base Product Number: AM5T Approval Agency: CE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1317284-AM5T-2424SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1317284-AM5T-2424SZ
Power Supplies - Board Mount - DC DC Converters 1317284-AM5T-2424SZ
Manufacturer: AIMTEC Win Source Part Number: 1317284-AM5T-2424SZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, Remote Sense Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 208mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM5T-2424SZ Base Product Number: AM5T Approval Agency: CE RoHS Status: ROHS3 Compliant

Manufacturer: AIMTEC
Win Source Part Number: 1317284-AM5T-2424SZ
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, Remote Sense
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 5 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 208mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2721-AM5T-2424SZ
Base Product Number: AM5T
Approval Agency: CE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1317284-AM5T-2424SZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products