Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM50E-2415S-NZ

Description
Win Source Part Number: 1339247-AM50E-2415S- NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM50E-NZ (50W) Type: Isolated Module Features: Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.333A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 93% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 55°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM50E Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1339247-AM50E-2415S- NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM50E-NZ (50W) Type: Isolated Module Features: Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.333A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 93% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 55°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM50E Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339247-AM50E-2415S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339247-AM50E-2415S-NZ
Power Supplies - Board Mount - DC DC Converters 1339247-AM50E-2415S-NZ
Win Source Part Number: 1339247-AM50E-2415S- NZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM50E-NZ (50W) Type: Isolated Module Features: Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.333A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 93% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 55°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM50E Approval Agency: cURus

Win Source Part Number: 1339247-AM50E-2415S-NZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM50E-NZ (50W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 50 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3.333A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 55°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM50E
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339247-AM50E-2415S-NZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Specs
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 6A 3V 27V Step-Down DC-DC Converter IC - 739-IR3473MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel package
Output Voltage 0.5000 volts
IOUT 6 amps
View Details
DC-DC Converters - 1226976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details