Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM3LV-2405S-NZ

Description
Manufacturer: AIMTEC Win Source Part Number: 1317286-AM3LV-2405S- NZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.94" L x 0.54" W x 0.34" H (23.9mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 21 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 76% Temperature Range - Operating: -40°C ~ 85°C Case / Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM3LV-2405S-NZ Base Product Number: AM3LV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 1317286-AM3LV-2405S- NZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.94" L x 0.54" W x 0.34" H (23.9mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 21 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 76% Temperature Range - Operating: -40°C ~ 85°C Case / Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM3LV-2405S-NZ Base Product Number: AM3LV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1317286-AM3LV-2405S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1317286-AM3LV-2405S-NZ
Power Supplies - Board Mount - DC DC Converters 1317286-AM3LV-2405S-NZ
Manufacturer: AIMTEC Win Source Part Number: 1317286-AM3LV-2405S- NZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.94" L x 0.54" W x 0.34" H (23.9mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 21 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 76% Temperature Range - Operating: -40°C ~ 85°C Case / Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM3LV-2405S-NZ Base Product Number: AM3LV RoHS Status: ROHS3 Compliant

Manufacturer: AIMTEC
Win Source Part Number: 1317286-AM3LV-2405S-NZ
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.94" L x 0.54" W x 0.34" H (23.9mm x 13.7mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 21
Mounting: Surface Mount
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 76%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2721-AM3LV-2405S-NZ
Base Product Number: AM3LV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1317286-AM3LV-2405S-NZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD
Unlock Full Specs
to access all available technical data

Similar Products

5V 3A 15W DC-DC Converter IC - 921-AHE2805SF/CH - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1227405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details