Aimtec, Inc. Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Aimtec AM3GU-1205DH30JZ

Description
DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Isolation Voltage:3kVRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Isolation Voltage:3kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Aimtec - 27AK1846 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Aimtec
27AK1846
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Aimtec 27AK1846
DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1846
Product Name Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Aimtec
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details