Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM30E-2405SZ

Description
Win Source Part Number: 1381390-AM30E-2405SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM30E-Z (30W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8504.40.9580 Mfr: AIMTEC Base Product Number: AM30E Approval Agency: CE Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381390-AM30E-2405SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM30E-Z (30W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8504.40.9580 Mfr: AIMTEC Base Product Number: AM30E Approval Agency: CE Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1381390-AM30E-2405SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1381390-AM30E-2405SZ
Power Supplies - Board Mount - DC DC Converters 1381390-AM30E-2405SZ
Win Source Part Number: 1381390-AM30E-2405SZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM30E-Z (30W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8504.40.9580 Mfr: AIMTEC Base Product Number: AM30E Approval Agency: CE Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1381390-AM30E-2405SZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM30E-Z (30W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Power (Watts): 30 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 92%
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8504.40.9580
Mfr: AIMTEC
Base Product Number: AM30E
Approval Agency: CE
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1381390-AM30E-2405SZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details