DC-DC CONV, 3.3/-3.3V, 0.303/-0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2872 |
| Product Name | Dc-Dc Conv, 3.3/-3.3V, 0.303/-0.303A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 volts |