Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM2LS-2424S-NZ

Description
Manufacturer: AIMTEC Win Source Part Number: 1320771-AM2LS-2424S- NZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 24V Efficiency: 86% Temperature Range - Operating: -40°C ~ 105°C Case / Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM2LS-2424S-NZ Base Product Number: AM2LS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 1320771-AM2LS-2424S- NZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 24V Efficiency: 86% Temperature Range - Operating: -40°C ~ 105°C Case / Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM2LS-2424S-NZ Base Product Number: AM2LS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320771-AM2LS-2424S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320771-AM2LS-2424S-NZ
Power Supplies - Board Mount - DC DC Converters 1320771-AM2LS-2424S-NZ
Manufacturer: AIMTEC Win Source Part Number: 1320771-AM2LS-2424S- NZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 24V Efficiency: 86% Temperature Range - Operating: -40°C ~ 105°C Case / Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM2LS-2424S-NZ Base Product Number: AM2LS RoHS Status: ROHS3 Compliant

Manufacturer: AIMTEC
Win Source Part Number: 1320771-AM2LS-2424S-NZ
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 38
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 24V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2721-AM2LS-2424S-NZ
Base Product Number: AM2LS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Dual SMD DC-DC Converter IC - 922-AM2LS-2424S-NZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD DC-DC Converter IC
922-AM2LS-2424S-NZ
Dual SMD DC-DC Converter IC 922-AM2LS-2424S-NZ
DC/DC Converter; Product Weight (grams): 1.5; Input voltage min (V): 21.6; Input voltage max (V): 26.4; Output voltage min: 24; Output voltage max: 24; Output voltage dual assymetric (y/n): Single; Output Power (W): 2; Max Output current (A): 0.083; Efficiency (%): 86; Max Capacitive load (µF): 220; Package type: SMD; Mounting: PCB; W (in): 0.44; L (in): 0.5; H (in): 0.28; W (mm): 11.2; L (mm): 12.7; H (mm): 7.25; Min Operating temperature: -40; Max operating temperature (°C): 105; Isolation (VDC): 1500; E Product overview: AM2LS-2424S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM2LS-2424S-NZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 1.5; Input voltage min (V): 21.6; Input voltage max (V): 26.4; Output voltage min: 24; Output voltage max: 24; Output voltage dual assymetric (y/n): Single; Output Power (W): 2; Max Output current (A): 0.083; Efficiency (%): 86; Max Capacitive load (µF): 220; Package type: SMD; Mounting: PCB; W (in): 0.44; L (in): 0.5; H (in): 0.28; W (mm): 11.2; L (mm): 12.7; H (mm): 7.25; Min Operating temperature: -40; Max operating temperature (°C): 105; Isolation (VDC): 1500; E Product overview: AM2LS-2424S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM2LS-2424S-NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1320771-AM2LS-2424S-NZ 922-AM2LS-2424S-NZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual SMD DC-DC Converter IC
Package Type Other; SMD
Unlock Full Specs
to access all available technical data

Similar Products

DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Buck 1.4A Step-Down DC-DC Converter IC - 739-LT1940EFE#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.4 amps
View Details
DC-DC Converters - 1238380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details