Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM2LS-0505S-NZTR

Description
Win Source Part Number: 1339182-AM2LS-0505S- NZTR Category: Power Supplies - Board Mount - DC DC Converters Series: AM2LS-NZ (2W) Type: Isolated Module Package: Tape & Reel Size / Dimension: 0.50" L x 0.44" W x 0.28" H (12.7mm x 11.2mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 500 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM2LS
Request a Quote Datasheet
Description
Win Source Part Number: 1339182-AM2LS-0505S- NZTR Category: Power Supplies - Board Mount - DC DC Converters Series: AM2LS-NZ (2W) Type: Isolated Module Package: Tape & Reel Size / Dimension: 0.50" L x 0.44" W x 0.28" H (12.7mm x 11.2mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 500 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM2LS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339182-AM2LS-0505S-NZTR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339182-AM2LS-0505S-NZTR
Power Supplies - Board Mount - DC DC Converters 1339182-AM2LS-0505S-NZTR
Win Source Part Number: 1339182-AM2LS-0505S- NZTR Category: Power Supplies - Board Mount - DC DC Converters Series: AM2LS-NZ (2W) Type: Isolated Module Package: Tape & Reel Size / Dimension: 0.50" L x 0.44" W x 0.28" H (12.7mm x 11.2mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 500 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM2LS

Win Source Part Number: 1339182-AM2LS-0505S-NZTR
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM2LS-NZ (2W)
Type: Isolated Module
Package: Tape & Reel
Size / Dimension: 0.50" L x 0.44" W x 0.28" H (12.7mm x 11.2mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 500
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Surface Mount
Package / Case: SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM2LS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339182-AM2LS-0505S-NZTR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35215MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details
Power Supplies - Board Mount - DC DC Converters - 1335284-PT4243C - Win Source Electronics
Specs
Package Type Other; 10-SMD Module
Output Voltage 18 to 36 volts
Output Power 10 watts
View Details