Win Source Part Number: 1339181-AM2LS-0505S-
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM2LS-NZ (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.50" L x 0.44" W x 0.28" H (12.7mm x 11.2mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 38
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Surface Mount
Package / Case: SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM2LS
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339181-AM2LS-0505S-NZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |