Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM2G-2412SZ

Description
Win Source Part Number: 1338721-AM2G-2412SZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM2G-Z (2W) Type: Isolated Module Package: Bulk Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 80% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM2G Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1338721-AM2G-2412SZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM2G-Z (2W) Type: Isolated Module Package: Bulk Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 80% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM2G Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338721-AM2G-2412SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338721-AM2G-2412SZ
Power Supplies - Board Mount - DC DC Converters 1338721-AM2G-2412SZ
Win Source Part Number: 1338721-AM2G-2412SZ Category: Power Supplies - Board Mount - DC DC Converters Series: AM2G-Z (2W) Type: Isolated Module Package: Bulk Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 80% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AM2G Approval Agency: CE, cURus

Win Source Part Number: 1338721-AM2G-2412SZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: AM2G-Z (2W)
Type: Isolated Module
Package: Bulk
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AM2G
Approval Agency: CE, cURus

Buy Now Datasheet
Dual DC-DC Converter IC - 922-AM2G-2412SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
922-AM2G-2412SZ
Dual DC-DC Converter IC 922-AM2G-2412SZ
DC/DC Converter; Product Weight (grams): 4.5; Input voltage min (V): 18; Input voltage max (V): 36; Output voltage min: 12; Output voltage max: 12; Output voltage dual assymetric (y/n): Single; Output Power (W): 2; Max Output current (A): 0.167; Efficiency (%): 80; Max Capacitive load (µF): 470; Package type: SIP8; Mounting: PCB; W (in): 0.36; L (in): 0.86; H (in): 0.44; W (mm): 9.2; L (mm): 21.85; H (mm): 11.1; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC Product overview: AM2G-2412SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM2G-2412SZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 4.5; Input voltage min (V): 18; Input voltage max (V): 36; Output voltage min: 12; Output voltage max: 12; Output voltage dual assymetric (y/n): Single; Output Power (W): 2; Max Output current (A): 0.167; Efficiency (%): 80; Max Capacitive load (µF): 470; Package type: SIP8; Mounting: PCB; W (in): 0.36; L (in): 0.86; H (in): 0.44; W (mm): 9.2; L (mm): 21.85; H (mm): 11.1; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1000; EMC Product overview: AM2G-2412SZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-AM2G-2412SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1338721-AM2G-2412SZ 922-AM2G-2412SZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Bulk Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details