Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM2G-2403SZ

Description
Win Source Part Number: 1354271-AM2G-2403SZ Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: aimtec Series: AM2G-Z (2W) Package: Tube Product Status: Active Features: Remote On/Off Package / Case: 8-SIP Module Base Product Number: AM2G Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 2 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, cURus, UL Voltage - Isolation: 1 kV Voltage - Input (Min): 18V Voltage - Output 1: 3.3V Efficiency: 70%
Request a Quote Datasheet
Description
Win Source Part Number: 1354271-AM2G-2403SZ Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: aimtec Series: AM2G-Z (2W) Package: Tube Product Status: Active Features: Remote On/Off Package / Case: 8-SIP Module Base Product Number: AM2G Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 2 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, cURus, UL Voltage - Isolation: 1 kV Voltage - Input (Min): 18V Voltage - Output 1: 3.3V Efficiency: 70%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1354271-AM2G-2403SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1354271-AM2G-2403SZ
Power Supplies - Board Mount - DC DC Converters 1354271-AM2G-2403SZ
Win Source Part Number: 1354271-AM2G-2403SZ Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: aimtec Series: AM2G-Z (2W) Package: Tube Product Status: Active Features: Remote On/Off Package / Case: 8-SIP Module Base Product Number: AM2G Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 2 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, cURus, UL Voltage - Isolation: 1 kV Voltage - Input (Min): 18V Voltage - Output 1: 3.3V Efficiency: 70%

Win Source Part Number: 1354271-AM2G-2403SZ
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: aimtec
Series: AM2G-Z (2W)
Package: Tube
Product Status: Active
Features: Remote On/Off
Package / Case: 8-SIP Module
Base Product Number: AM2G
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm)
ECCN: EAR99
Current - Output (Max): 500mA
Power (Watts): 2 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, cURus, UL
Voltage - Isolation: 1 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 3.3V
Efficiency: 70%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1354271-AM2G-2403SZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533A - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35215MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details